Murata Electronics Ceramic Capacitors DEBE33D103ZN7A

Description
10000pF -20%, +80% 2000V (2kV) Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
10000pF -20%, +80% 2000V (2kV) Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7941-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7941-3-ND
Ceramic Capacitors 490-7941-3-ND
10000pF -20%, +80% 2000V (2kV) Ceramic Capacitor E Radial, Disc

10000pF -20%, +80% 2000V (2kV) Ceramic Capacitor E Radial, Disc

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 490-7941-3-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20R224K5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details