Murata Power Solutions Ceramic Capacitors DEBB33F471KP3A

Description
470pF ±10% 3150V (3.15kV) Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 3150V (3.15kV) Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16673-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16673-3-ND
Ceramic Capacitors 490-16673-3-ND
470pF ±10% 3150V (3.15kV) Ceramic Capacitor B Radial, Disc

470pF ±10% 3150V (3.15kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DEBB33F471KP3A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DEBB33F471KP3A
Ceramic Capacitors DEBB33F471KP3A
CAP CER 470PF 3.15KV RADIAL

CAP CER 470PF 3.15KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-16673-3-ND DEBB33F471KP3A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Film Capacitors - 1725989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104MKP275KC - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers