Murata Electronics Ceramic Capacitors DEBB33F221KP3A

Description
220pF ±10% 3150V (3.15kV) Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 3150V (3.15kV) Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17723-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17723-3-ND
Ceramic Capacitors 490-17723-3-ND
220pF ±10% 3150V (3.15kV) Ceramic Capacitor B Radial, Disc

220pF ±10% 3150V (3.15kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DEBB33F221KP3A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DEBB33F221KP3A
Ceramic Capacitors DEBB33F221KP3A
CAP CER 220PF 3.15KV RADIAL

CAP CER 220PF 3.15KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-17723-3-ND DEBB33F221KP3A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1726276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101472T100BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers