CAP CER 220PF 2KV RADIAL Product overview: DEBB33D221KC1B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEBB33D221KC1B can be used for catalog matching and distributor lookup.
Win Source Part Number: 1337367-DEBB33D221KC
Category: Capacitors - Ceramic Capacitors
Series: DEB
Features: High Voltage
Package: Bulk
Size / Dimension: 0.177" Dia (4.50mm)
Applications: General Purpose
Height - Seated (Max): 0.295" (7.50mm)
Standard Package: 500
Capacitance: 220 pF
Tolerance: ±10%
Voltage - Rated: 2000V (2kV)
Temperature Coefficient: B
Lead Spacing: 0.197" (5.00mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0060
Mfr: Murata Electronics
Base Product Number: DEBB33D
Product Status: Obsolete
220pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc
CAP CER 220PF 2KV RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-DEBB33D221KC1B | 1337367-DEBB33D221KC1B | 490-4273-ND | DEBB33D221KC1B |
| Product Name | 220PF 2KV Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 2.20E-4 microF | 2.20E-4 microF | 2.20E-4 microF | |
| WVAC | 2000 volts | 2000 volts | 2000 volts | 2000 volts |