Murata Electronics Ceramic Capacitors DEBB33A681KB2B

Description
680pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DEBB33A681KB2B-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DEBB33A681KB2B-ND
Ceramic Capacitors DEBB33A681KB2B-ND
680pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc

680pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DEBB33A681KB2B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DEBB33A681KB2B
Ceramic Capacitors DEBB33A681KB2B
CAP CER 680PF 1KV RADIAL

CAP CER 680PF 1KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number DEBB33A681KB2B-ND DEBB33A681KB2B
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Film Capacitors - 1725749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details