2200pF ±10% 1000V (1kV) Ceramic Capacitor B Radial, Disc
Ceramic Disc & Plate Capacitor, DEB Series, 2200 pF, - 10%, B, 1 kV, Radial Leaded RoHS Compliant: Yes
CAP CER 2200PF 1KV RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-4262-ND | 79R6265 | DEBB33A222KA2B |
| Product Name | Ceramic Capacitors | Ceramic Disc & Plate Capacitor, Deb Series, 2200 Pf, 10%, B, 1 Kv, Radial Leaded Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Applications | General Purpose; High Voltage Capacitor | General Purpose | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |