Murata Power Solutions Capacitor, Mlcc, B, 1000Pf, 1Kv, Radial; Capacitance Murata DEBB33A102KA2B

Description
CAPACITOR, MLCC, B, 1000PF, 1KV, RADIAL; Capacitance:1000pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:B; Lead Spacing:5mm; Capacitor Terminals:PC Pin; Product Range:DEB Series; Series Name:DEB RoHS Compliant: Yes
Description
CAPACITOR, MLCC, B, 1000PF, 1KV, RADIAL; Capacitance:1000pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:B; Lead Spacing:5mm; Capacitor Terminals:PC Pin; Product Range:DEB Series; Series Name:DEB RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Mlcc, B, 1000Pf, 1Kv, Radial; Capacitance Murata - 78R8915 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, B, 1000Pf, 1Kv, Radial; Capacitance Murata
78R8915
Capacitor, Mlcc, B, 1000Pf, 1Kv, Radial; Capacitance Murata 78R8915
CAPACITOR, MLCC, B, 1000PF, 1KV, RADIAL; Capacitance:1000pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:B; Lead Spacing:5mm; Capacitor Terminals:PC Pin; Product Range:DEB Series; Series Name:DEB RoHS Compliant: Yes

CAPACITOR, MLCC, B, 1000PF, 1KV, RADIAL; Capacitance:1000pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:B; Lead Spacing:5mm; Capacitor Terminals:PC Pin; Product Range:DEB Series; Series Name:DEB RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 78R8915
Product Name Capacitor, Mlcc, B, 1000Pf, 1Kv, Radial; Capacitance Murata
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details