330pF ±5% 3150V (3.15kV) Ceramic Capacitor SL Radial, Disc
Manufacturer: Murata Electronics North America
Win Source Part Number: 916874-DEA1X3F331JA3
Series: DEA
Operating Temperature Range: -25°C ~ 125°C
Features: 330 pF ±5% 3150V (3.15kV) Ceramic Capacitor SL Radial, Disc
Package: Bulk
Package: Radial, Disc
Mounting: Through Hole
Part Status: Obsolete
Family Name: DEA1X3F
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0060
CAP CER 330PF 3.15KV SL RADIAL Product overview: DEA1X3F331JA3B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 3.15KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 3.15KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEA1X3F331JA3B can be used for catalog matching and distributor lookup.
CAP CER 330PF 3.15KV SL RADIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-4202-ND | 916874-DEA1X3F331JA3B | 60-DEA1X3F331JA3B | DEA1X3F331JA3B |
| Product Name | Ceramic Capacitors | Ceramic Capacitors - DEA1X3F331JA3B | 330PF 3.15KV Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose; High Voltage Capacitor | General Purpose | ||
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |