Murata Electronics 27PF 3.15KV Capacitor DEA1X3F270JC3B

Description
CAP CER 27PF 3.15KV SL RADIAL Product overview: DEA1X3F270JC3B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 3.15KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 3.15KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEA1X3F270JC3B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 27PF 3.15KV SL RADIAL Product overview: DEA1X3F270JC3B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 3.15KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 3.15KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEA1X3F270JC3B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
27PF 3.15KV Capacitor
60-DEA1X3F270JC3B
27PF 3.15KV Capacitor 60-DEA1X3F270JC3B
CAP CER 27PF 3.15KV SL RADIAL Product overview: DEA1X3F270JC3B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 3.15KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 3.15KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEA1X3F270JC3B can be used for catalog matching and distributor lookup.

CAP CER 27PF 3.15KV SL RADIAL Product overview: DEA1X3F270JC3B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 3.15KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 3.15KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEA1X3F270JC3B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-4199-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4199-ND
Ceramic Capacitors 490-4199-ND
27pF ±5% 3150V (3.15kV) Ceramic Capacitor SL Radial, Disc

27pF ±5% 3150V (3.15kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DEA1X3F270JC3B - 916873-DEA1X3F270JC3B - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DEA1X3F270JC3B
916873-DEA1X3F270JC3B
Ceramic Capacitors - DEA1X3F270JC3B 916873-DEA1X3F270JC3B
Manufacturer: Murata Electronics North America Win Source Part Number: 916873-DEA1X3F270JC3 B Series: DEA Operating Temperature Range: -25°C ~ 125°C Features: 27 pF ±5% 3150V (3.15kV) Ceramic Capacitor SL Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Part Status: Obsolete Family Name: DEA1X3F Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0060

Manufacturer: Murata Electronics North America
Win Source Part Number: 916873-DEA1X3F270JC3B
Series: DEA
Operating Temperature Range: -25°C ~ 125°C
Features: 27 pF ±5% 3150V (3.15kV) Ceramic Capacitor SL Radial, Disc
Package: Bulk
Package: Radial, Disc
Mounting: Through Hole
Part Status: Obsolete
Family Name: DEA1X3F
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0060

Buy Now Datasheet
Ceramic Capacitors - DEA1X3F270JC3B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DEA1X3F270JC3B
Ceramic Capacitors DEA1X3F270JC3B
CAP CER 27PF 3.15KV SL RADIAL

CAP CER 27PF 3.15KV SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-DEA1X3F270JC3B 490-4199-ND 916873-DEA1X3F270JC3B DEA1X3F270JC3B
Product Name 27PF 3.15KV Capacitor Ceramic Capacitors Ceramic Capacitors - DEA1X3F270JC3B Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.70E-5 microF 2.70E-5 microF
WVAC 3150 volts 3150 volts 3150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1725701 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details