Murata Electronics 22PF 2KV Capacitor DEA1X3D220JP2A

Description
CAP CER 22PF 2KV SL RADIAL Product overview: DEA1X3D220JP2A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEA1X3D220JP2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22PF 2KV SL RADIAL Product overview: DEA1X3D220JP2A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEA1X3D220JP2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22PF 2KV Capacitor
60-DEA1X3D220JP2A
22PF 2KV Capacitor 60-DEA1X3D220JP2A
CAP CER 22PF 2KV SL RADIAL Product overview: DEA1X3D220JP2A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEA1X3D220JP2A can be used for catalog matching and distributor lookup.

CAP CER 22PF 2KV SL RADIAL Product overview: DEA1X3D220JP2A from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEA1X3D220JP2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-11082-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11082-3-ND
Ceramic Capacitors 490-11082-3-ND
22pF ±5% 2000V (2kV) Ceramic Capacitor SL Radial, Disc

22pF ±5% 2000V (2kV) Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DEA1X3D220JP2A - 846166-DEA1X3D220JP2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DEA1X3D220JP2A
846166-DEA1X3D220JP2A
Ceramic Capacitors - DEA1X3D220JP2A 846166-DEA1X3D220JP2A
Manufacturer: Murata Electronics North America Win Source Part Number: 846166-DEA1X3D220JP2 A Series: DEA Features: 22 pF Ceramic Capacitor Package: Cut Tape (CT), Tape & Box (TB) Part Status: Obsolete Family Name: DEA1X3D Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) HTSUS: 8532.23.0060 Other Part Number: DEA1X3D220JP2A-ND, 490-11082-1, 490-11082-3

Manufacturer: Murata Electronics North America
Win Source Part Number: 846166-DEA1X3D220JP2A
Series: DEA
Features: 22 pF Ceramic Capacitor
Package: Cut Tape (CT), Tape & Box (TB)
Part Status: Obsolete
Family Name: DEA1X3D
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
HTSUS: 8532.23.0060
Other Part Number: DEA1X3D220JP2A-ND, 490-11082-1, 490-11082-3

Buy Now Datasheet
Ceramic Capacitors - DEA1X3D220JP2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DEA1X3D220JP2A
Ceramic Capacitors DEA1X3D220JP2A
CAP CER 22PF 2KV SL RADIAL

CAP CER 22PF 2KV SL RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-DEA1X3D220JP2A 490-11082-3-ND 846166-DEA1X3D220JP2A DEA1X3D220JP2A
Product Name 22PF 2KV Capacitor Ceramic Capacitors Ceramic Capacitors - DEA1X3D220JP2A Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F) -25 to 125 C (-13 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-5 microF 2.20E-5 microF
WVAC 2000 volts 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF0R3C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Film Capacitors - 1855410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details