Murata Electronics Ceramic Capacitors - DEA1X3A680JC1B DEA1X3A680JC1B

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055309-DEA1X3A680JC 1B Packaging: Bulk Termination: Radial Voltage Rating: 1 kV Height - Seated (Max): 8.001 mm Mounting: SMD (SMT) Capacitance: 68 pF Tolerance: 5 % Temperature Coefficient: -1000 ppm/°C Composition: Ceramic Categories: Ceramic Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 4 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (DC): 1 kV REACH SVHC: No SVHC Lead Pitch: 5 mm Lead Length: 25 mm Lead Diameter: 500 µm Lead/Base Style: Straight
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055309-DEA1X3A680JC 1B Packaging: Bulk Termination: Radial Voltage Rating: 1 kV Height - Seated (Max): 8.001 mm Mounting: SMD (SMT) Capacitance: 68 pF Tolerance: 5 % Temperature Coefficient: -1000 ppm/°C Composition: Ceramic Categories: Ceramic Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 4 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (DC): 1 kV REACH SVHC: No SVHC Lead Pitch: 5 mm Lead Length: 25 mm Lead Diameter: 500 µm Lead/Base Style: Straight
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DEA1X3A680JC1B - 1055309-DEA1X3A680JC1B - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DEA1X3A680JC1B
1055309-DEA1X3A680JC1B
Ceramic Capacitors - DEA1X3A680JC1B 1055309-DEA1X3A680JC1B
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1055309-DEA1X3A680JC 1B Packaging: Bulk Termination: Radial Voltage Rating: 1 kV Height - Seated (Max): 8.001 mm Mounting: SMD (SMT) Capacitance: 68 pF Tolerance: 5 % Temperature Coefficient: -1000 ppm/°C Composition: Ceramic Categories: Ceramic Capacitors Case / Package: Radial Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 4 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (DC): 1 kV REACH SVHC: No SVHC Lead Pitch: 5 mm Lead Length: 25 mm Lead Diameter: 500 µm Lead/Base Style: Straight

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055309-DEA1X3A680JC1B
Packaging: Bulk
Termination: Radial
Voltage Rating: 1 kV
Height - Seated (Max): 8.001 mm
Mounting: SMD (SMT)
Capacitance: 68 pF
Tolerance: 5 %
Temperature Coefficient: -1000 ppm/°C
Composition: Ceramic
Categories: Ceramic Capacitors
Case / Package: Radial
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 4 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (DC): 1 kV
REACH SVHC: No SVHC
Lead Pitch: 5 mm
Lead Length: 25 mm
Lead Diameter: 500 µm
Lead/Base Style: Straight

Buy Now
Singapore, Singapore
68pF 1000V Capacitor
60-DEA1X3A680JC1B
68pF 1000V Capacitor 60-DEA1X3A680JC1B
Cap Ceramic 68pF 1000V SL 5% (5 X 4mm) Radial 5mm 125°C Bulk Product overview: DEA1X3A680JC1B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEA1X3A680JC1B can be used for catalog matching and distributor lookup.

Cap Ceramic 68pF 1000V SL 5% (5 X 4mm) Radial 5mm 125°C Bulk Product overview: DEA1X3A680JC1B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DEA1X3A680JC1B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1055309-DEA1X3A680JC1B 60-DEA1X3A680JC1B
Product Name Ceramic Capacitors - DEA1X3A680JC1B 68pF 1000V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-5 microF 6.80E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details