Murata Electronics Ceramic Capacitors DE6E3KJ332MB3B

Description
3300pF ±20% 300VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 300VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17641-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17641-ND
Ceramic Capacitors 490-17641-ND
3300pF ±20% 300VAC Ceramic Capacitor E Radial, Disc

3300pF ±20% 300VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Singapore, Singapore
3300PF Capacitor
60-DE6E3KJ332MB3B
3300PF Capacitor 60-DE6E3KJ332MB3B
CAP CER 3300PF 300VAC RADIAL Product overview: DE6E3KJ332MB3B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE6E3KJ332MB3B can be used for catalog matching and distributor lookup.

CAP CER 3300PF 300VAC RADIAL Product overview: DE6E3KJ332MB3B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE6E3KJ332MB3B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - DE6E3KJ332MB3B - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE6E3KJ332MB3B
Ceramic Capacitors DE6E3KJ332MB3B
CAP CER 3300PF 300VAC RADIAL

CAP CER 3300PF 300VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-17641-ND 60-DE6E3KJ332MB3B DE6E3KJ332MB3B
Product Name Ceramic Capacitors 3300PF Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Film Capacitors - 1855026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details