Murata Electronics Ceramic Capacitors DE6B3KJ681KB3BE01J

Description
680pF ±10% 300V Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
680pF ±10% 300V Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-DE6B3KJ681KB3BE01J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE6B3KJ681KB3BE01J-ND
Ceramic Capacitors 490-DE6B3KJ681KB3BE01J-ND
680pF ±10% 300V Ceramic Capacitor B Radial, Disc

680pF ±10% 300V Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE6B3KJ681KB3BE01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE6B3KJ681KB3BE01J
Ceramic Capacitors DE6B3KJ681KB3BE01J
CAP CER 680PF 300V RADIAL

CAP CER 680PF 300V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-DE6B3KJ681KB3BE01J-ND DE6B3KJ681KB3BE01J
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications Automotive Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0603C101J5GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details