Murata Electronics Ceramic Capacitors DE2F3KY103MB3BU02F

Description
10000pF ±20% 300VAC Ceramic Capacitor F Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 300VAC Ceramic Capacitor F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9489-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9489-ND
Ceramic Capacitors 490-9489-ND
10000pF ±20% 300VAC Ceramic Capacitor F Radial, Disc

10000pF ±20% 300VAC Ceramic Capacitor F Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE2F3KY103MB3BU02F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE2F3KY103MB3BU02F
Ceramic Capacitors DE2F3KY103MB3BU02F
CAP CER 10000PF 300VAC RADIAL

CAP CER 10000PF 300VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-9489-ND DE2F3KY103MB3BU02F
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH300K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details