Murata Electronics Ceramic Capacitors DE2F3KY103MA3BU02F

Description
10000pF ±20% 300VAC Ceramic Capacitor F Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 300VAC Ceramic Capacitor F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9487-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9487-ND
Ceramic Capacitors 490-9487-ND
10000pF ±20% 300VAC Ceramic Capacitor F Radial, Disc

10000pF ±20% 300VAC Ceramic Capacitor F Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE2F3KY103MA3BU02F - 916860-DE2F3KY103MA3BU02F - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DE2F3KY103MA3BU02F
916860-DE2F3KY103MA3BU02F
Ceramic Capacitors - DE2F3KY103MA3BU02F 916860-DE2F3KY103MA3BU02F
Manufacturer: Murata Electronics North America Win Source Part Number: 916860-DE2F3KY103MA3 BU02F Series: KY Operating Temperature Range: -40°C ~ 125°C Features: ±20% 300VAC Ceramic Capacitor F Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Family Name: DE2F3KY Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8532.25.0010 Other Part Number: 490-9487, DE2F3KY103MA3BU02F-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 916860-DE2F3KY103MA3BU02F
Series: KY
Operating Temperature Range: -40°C ~ 125°C
Features: ±20% 300VAC Ceramic Capacitor F Radial, Disc
Package: Bulk
Package: Radial, Disc
Mounting: Through Hole
Family Name: DE2F3KY
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0010
Other Part Number: 490-9487, DE2F3KY103MA3BU02F-ND

Buy Now Datasheet
Singapore, Singapore
10000PF Capacitor
60-DE2F3KY103MA3BU02F
10000PF Capacitor 60-DE2F3KY103MA3BU02F
CAP CER 10000PF 300VAC RADIAL Product overview: DE2F3KY103MA3BU02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2F3KY103MA3BU02 F can be used for catalog matching and distributor lookup.

CAP CER 10000PF 300VAC RADIAL Product overview: DE2F3KY103MA3BU02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2F3KY103MA3BU02F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - DE2F3KY103MA3BU02F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE2F3KY103MA3BU02F
Ceramic Capacitors DE2F3KY103MA3BU02F
CAP CER 10000PF 300VAC RADIAL

CAP CER 10000PF 300VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-9487-ND 916860-DE2F3KY103MA3BU02F 60-DE2F3KY103MA3BU02F DE2F3KY103MA3BU02F
Product Name Ceramic Capacitors Ceramic Capacitors - DE2F3KY103MA3BU02F 10000PF Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC3102K4VM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers