Murata Electronics Ceramic Capacitors DE2F3KH103MN7A

Description
10000pF ±20% 250VAC Ceramic Capacitor F Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 250VAC Ceramic Capacitor F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6019-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6019-3-ND
Ceramic Capacitors 490-6019-3-ND
10000pF ±20% 250VAC Ceramic Capacitor F Radial, Disc

10000pF ±20% 250VAC Ceramic Capacitor F Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE2F3KH103MN7A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE2F3KH103MN7A
Ceramic Capacitors DE2F3KH103MN7A
CAP CER 10000PF 250VAC RADIAL

CAP CER 10000PF 250VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 490-6019-3-ND DE2F3KH103MN7A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1943393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - M39014/011339 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details