Murata Electronics Capacitors - Ceramic Capacitors DE2E3SA472MN3AX02F

Description
Win Source Part Number: 1360506-DE2E3SA472MN 3AX02F Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: DE2 Package / Case: Radial, Disc Base Product Number: DE2E3SA Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 4700 pF Tolerance: ±20% Voltage - Rated: 300V Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.197" (5.00mm) ECCN: EAR99 Temperature Coefficient: E Lead Style: Straight Product Status: Active
Request a Quote Datasheet
Description
Win Source Part Number: 1360506-DE2E3SA472MN 3AX02F Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: DE2 Package / Case: Radial, Disc Base Product Number: DE2E3SA Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 4700 pF Tolerance: ±20% Voltage - Rated: 300V Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.197" (5.00mm) ECCN: EAR99 Temperature Coefficient: E Lead Style: Straight Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1360506-DE2E3SA472MN3AX02F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360506-DE2E3SA472MN3AX02F
Capacitors - Ceramic Capacitors 1360506-DE2E3SA472MN3AX02F
Win Source Part Number: 1360506-DE2E3SA472MN 3AX02F Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: DE2 Package / Case: Radial, Disc Base Product Number: DE2E3SA Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 4700 pF Tolerance: ±20% Voltage - Rated: 300V Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.197" (5.00mm) ECCN: EAR99 Temperature Coefficient: E Lead Style: Straight Product Status: Active

Win Source Part Number: 1360506-DE2E3SA472MN3AX02F
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: DE2
Package / Case: Radial, Disc
Base Product Number: DE2E3SA
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 4700 pF
Tolerance: ±20%
Voltage - Rated: 300V
Ratings: X1, Y2
Applications: Safety
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.197" (5.00mm)
ECCN: EAR99
Temperature Coefficient: E
Lead Style: Straight
Product Status: Active

Buy Now Datasheet
CAP CER Product overview: DE2E3SA472MN3AX02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3SA472MN3AX02 F can be used for catalog matching and distributor lookup.

CAP CER Product overview: DE2E3SA472MN3AX02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3SA472MN3AX02F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-DE2E3SA472MN3AX02FTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 490-DE2E3SA472MN3AX02FCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER

CAP CER

Buy Now Datasheet
Ceramic Capacitors - DE2E3SA472MN3AX02F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE2E3SA472MN3AX02F
Ceramic Capacitors DE2E3SA472MN3AX02F
CAP CER

CAP CER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1360506-DE2E3SA472MN3AX02F 60-DE2E3SA472MN3AX02F 490-DE2E3SA472MN3AX02FTR-ND DE2E3SA472MN3AX02F
Product Name Capacitors - Ceramic Capacitors Capacitor Ceramic Capacitors Ceramic Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/021357 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details