Murata Power Solutions Ceramic Capacitors DE2E3SA472MA3BT02F

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-DE2E3SA472MA3BT02F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE2E3SA472MA3BT02F-ND
Ceramic Capacitors 490-DE2E3SA472MA3BT02F-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Cap, 4700Pf, 20%; Capacitance Murata - 56AC8287 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 20%; Capacitance Murata
56AC8287
Cap, 4700Pf, 20%; Capacitance Murata 56AC8287
CAP, 4700PF, 20%; Capacitance:4700pF; Product Range:DE2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:300V; Voltage Rating Y:250V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 4700PF, 20%; Capacitance:4700pF; Product Range:DE2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:300V; Voltage Rating Y:250V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors DE2E3SA472MA3BT02F
CAP CER

CAP CER

Supplier's Site
Ceramic Capacitors - DE2E3SA472MA3BT02F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE2E3SA472MA3BT02F
Ceramic Capacitors DE2E3SA472MA3BT02F
CAP CER

CAP CER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-DE2E3SA472MA3BT02F-ND 56AC8287 DE2E3SA472MA3BT02F DE2E3SA472MA3BT02F
Product Name Ceramic Capacitors Cap, 4700Pf, 20%; Capacitance Murata Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -25 to 85 C (-13 to 185 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 250 volts 300 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - M39014/021287 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details