Murata Electronics Single Layer Ceramic Capacitors DE2E3SA332MA3BY02F

Description
Murata DE2E3SA332MA3BY02F
Request a Quote Datasheet
Description
Murata DE2E3SA332MA3BY02F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Ceramic Capacitors - 1727015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1727015
Single Layer Ceramic Capacitors 1727015
Murata DE2E3SA332MA3BY02F

Murata DE2E3SA332MA3BY02F

Supplier's Site
Single Layer Ceramic Capacitors - 1727793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1727793
Single Layer Ceramic Capacitors 1727793
Murata DE2E3SA332MA3BY02F

Murata DE2E3SA332MA3BY02F

Supplier's Site
Ceramic Capacitors - 490-DE2E3SA332MA3BY02F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE2E3SA332MA3BY02F-ND
Ceramic Capacitors 490-DE2E3SA332MA3BY02F-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1329369-DE2E3SA332MA3BY02F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329369-DE2E3SA332MA3BY02F
Capacitors - Ceramic Capacitors 1329369-DE2E3SA332MA3BY02F
Manufacturer: Murata Electronics Win Source Part Number: 1329369-DE2E3SA332MA 3BY02F Category: Capacitors>Ceramic Capacitors Packaging: Bulk Standard Package: 200 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: Not Applicable HTSUS: 8532.23.0060 Other Part Number: 490-DE2E3SA332MA3BY0 2F Base Product Number: DE2E3SA RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329369-DE2E3SA332MA3BY02F
Category: Capacitors>Ceramic Capacitors
Packaging: Bulk
Standard Package: 200
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: Not Applicable
HTSUS: 8532.23.0060
Other Part Number: 490-DE2E3SA332MA3BY02F
Base Product Number: DE2E3SA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
CAP CER Product overview: DE2E3SA332MA3BY02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3SA332MA3BY02 F can be used for catalog matching and distributor lookup.

CAP CER Product overview: DE2E3SA332MA3BY02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3SA332MA3BY02F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Disc Cap, 3300Pf, X1/y2, Radial Rohs Compliant Murata - 92AH4470 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Disc Cap, 3300Pf, X1/y2, Radial Rohs Compliant Murata
92AH4470
Ceramic Disc Cap, 3300Pf, X1/y2, Radial Rohs Compliant Murata 92AH4470
CERAMIC DISC CAP, 3300PF, X1/Y2, RADIAL ROHS COMPLIANT: YES

CERAMIC DISC CAP, 3300PF, X1/Y2, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1727015 490-DE2E3SA332MA3BY02F-ND 1329369-DE2E3SA332MA3BY02F 60-DE2E3SA332MA3BY02F 92AH4470
Product Name Single Layer Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic Disc Cap, 3300Pf, X1/y2, Radial Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 334SML050MD4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details