Murata Electronics Ceramic Capacitors DE2E3SA222MN3AT02F

Description
2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16241-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16241-1-ND
Ceramic Capacitors 490-16241-1-ND
2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-16241-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16241-3-ND
Ceramic Capacitors 490-16241-3-ND
2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Singapore, Singapore
2200PF 250V Capacitor
60-DE2E3SA222MN3AT02F
2200PF 250V Capacitor 60-DE2E3SA222MN3AT02F
CAP CER 2200PF 250V RADIAL Product overview: DE2E3SA222MN3AT02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3SA222MN3AT02 F can be used for catalog matching and distributor lookup.

CAP CER 2200PF 250V RADIAL Product overview: DE2E3SA222MN3AT02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3SA222MN3AT02F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1360588-DE2E3SA222MN3AT02F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360588-DE2E3SA222MN3AT02F
Capacitors - Ceramic Capacitors 1360588-DE2E3SA222MN3AT02F
Win Source Part Number: 1360588-DE2E3SA222MN 3AT02F Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: DE2 Package / Case: Radial, Disc Base Product Number: DE2E3SA Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 250VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.433" (11.00mm) ECCN: EAR99 Temperature Coefficient: E Lead Style: Straight Product Status: Active

Win Source Part Number: 1360588-DE2E3SA222MN3AT02F
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: DE2
Package / Case: Radial, Disc
Base Product Number: DE2E3SA
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 2200 pF
Tolerance: ±20%
Voltage - Rated: 250VAC
Ratings: X1, Y2
Applications: Safety
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.433" (11.00mm)
ECCN: EAR99
Temperature Coefficient: E
Lead Style: Straight
Product Status: Active

Buy Now Datasheet
Ceramic Disc Cap, 2200Pf, X1/y2, Radial Rohs Compliant Murata - 92AH4467 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Disc Cap, 2200Pf, X1/y2, Radial Rohs Compliant Murata
92AH4467
Ceramic Disc Cap, 2200Pf, X1/y2, Radial Rohs Compliant Murata 92AH4467
CERAMIC DISC CAP, 2200PF, X1/Y2, RADIAL ROHS COMPLIANT: YES

CERAMIC DISC CAP, 2200PF, X1/Y2, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - DE2E3SA222MN3AT02F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE2E3SA222MN3AT02F
Ceramic Capacitors DE2E3SA222MN3AT02F
CAP CER 2200PF 250V RADIAL

CAP CER 2200PF 250V RADIAL

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Suppression Capacitors
DE2E3SA222MN3AT02F
Capacitors >> Suppression Capacitors DE2E3SA222MN3AT02F
2.2nF ±20% X1,Y2 250V Plugin,P=7.5mm Suppression Capacitors ROHS

2.2nF ±20% X1,Y2 250V Plugin,P=7.5mm Suppression Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-16241-1-ND 60-DE2E3SA222MN3AT02F 1360588-DE2E3SA222MN3AT02F 92AH4467 DE2E3SA222MN3AT02F DE2E3SA222MN3AT02F
Product Name Ceramic Capacitors 2200PF 250V Capacitor Capacitors - Ceramic Capacitors Ceramic Disc Cap, 2200Pf, X1/y2, Radial Rohs Compliant Murata Ceramic Capacitors Capacitors >> Suppression Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1572-1002-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers