Murata Power Solutions Capacitor DE2E3SA222MA3BT02F

Description
CAP CER Product overview: DE2E3SA222MA3BT02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3SA222MA3BT02 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER Product overview: DE2E3SA222MA3BT02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3SA222MA3BT02 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP CER Product overview: DE2E3SA222MA3BT02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3SA222MA3BT02 F can be used for catalog matching and distributor lookup.

CAP CER Product overview: DE2E3SA222MA3BT02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3SA222MA3BT02F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-DE2E3SA222MA3BT02F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE2E3SA222MA3BT02F-ND
Ceramic Capacitors 490-DE2E3SA222MA3BT02F-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360485-DE2E3SA222MA3BT02F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360485-DE2E3SA222MA3BT02F
Capacitors - Ceramic Capacitors 1360485-DE2E3SA222MA3BT02F
Win Source Part Number: 1360485-DE2E3SA222MA 3BT02F Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: DE2 Package: Bulk Product Status: Active Package / Case: Radial, Disc Base Product Number: DE2E3SA Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 250VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.157" (4.00mm) ECCN: EAR99 Temperature Coefficient: E Lead Style: Straight

Win Source Part Number: 1360485-DE2E3SA222MA3BT02F
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: DE2
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Base Product Number: DE2E3SA
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 2200 pF
Tolerance: ±20%
Voltage - Rated: 250VAC
Ratings: X1, Y2
Applications: Safety
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.157" (4.00mm)
ECCN: EAR99
Temperature Coefficient: E
Lead Style: Straight

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Suppression Capacitors
DE2E3SA222MA3BT02F
Capacitors >> Suppression Capacitors DE2E3SA222MA3BT02F
2.2nF ±20% X1,Y2 Plugin,P=7.5mm Suppression Capacitors ROHS

2.2nF ±20% X1,Y2 Plugin,P=7.5mm Suppression Capacitors ROHS

Supplier's Site Datasheet
Ceramic Capacitors - DE2E3SA222MA3BT02F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE2E3SA222MA3BT02F
Ceramic Capacitors DE2E3SA222MA3BT02F
CAP CER

CAP CER

Supplier's Site Datasheet
Cap, 2200Pf, 20%; Capacitance Murata - 56AC8285 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 20%; Capacitance Murata
56AC8285
Cap, 2200Pf, 20%; Capacitance Murata 56AC8285
CAP, 2200PF, 20%; Capacitance:2200pF; Product Range:DE2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:300V; Voltage Rating Y:250V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 2200PF, 20%; Capacitance:2200pF; Product Range:DE2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:300V; Voltage Rating Y:250V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-DE2E3SA222MA3BT02F 490-DE2E3SA222MA3BT02F-ND 1360485-DE2E3SA222MA3BT02F DE2E3SA222MA3BT02F DE2E3SA222MA3BT02F 56AC8285
Product Name Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitors >> Suppression Capacitors Ceramic Capacitors Cap, 2200Pf, 20%; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Film Capacitors - 1725826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details