Murata Electronics Capacitors - Ceramic Capacitors DE2E3SA222MA2BT01F

Description
Win Source Part Number: 1360554-DE2E3SA222MA 2BT01F Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: DE2 Package: Bulk Product Status: Active Package / Case: Radial, Disc Base Product Number: DE2E3SA Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 250VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.157" (4.00mm) ECCN: EAR99 Temperature Coefficient: E Lead Style: Straight
Request a Quote Datasheet
Description
Win Source Part Number: 1360554-DE2E3SA222MA 2BT01F Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: DE2 Package: Bulk Product Status: Active Package / Case: Radial, Disc Base Product Number: DE2E3SA Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 250VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.157" (4.00mm) ECCN: EAR99 Temperature Coefficient: E Lead Style: Straight
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1360554-DE2E3SA222MA2BT01F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360554-DE2E3SA222MA2BT01F
Capacitors - Ceramic Capacitors 1360554-DE2E3SA222MA2BT01F
Win Source Part Number: 1360554-DE2E3SA222MA 2BT01F Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: DE2 Package: Bulk Product Status: Active Package / Case: Radial, Disc Base Product Number: DE2E3SA Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 250VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.157" (4.00mm) ECCN: EAR99 Temperature Coefficient: E Lead Style: Straight

Win Source Part Number: 1360554-DE2E3SA222MA2BT01F
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: DE2
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Base Product Number: DE2E3SA
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 2200 pF
Tolerance: ±20%
Voltage - Rated: 250VAC
Ratings: X1, Y2
Applications: Safety
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.157" (4.00mm)
ECCN: EAR99
Temperature Coefficient: E
Lead Style: Straight

Buy Now Datasheet
Ceramic Capacitors - 490-DE2E3SA222MA2BT01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE2E3SA222MA2BT01F-ND
Ceramic Capacitors 490-DE2E3SA222MA2BT01F-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
CAP CER Product overview: DE2E3SA222MA2BT01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3SA222MA2BT01 F can be used for catalog matching and distributor lookup.

CAP CER Product overview: DE2E3SA222MA2BT01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3SA222MA2BT01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - DE2E3SA222MA2BT01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE2E3SA222MA2BT01F
Ceramic Capacitors DE2E3SA222MA2BT01F
CAP CER

CAP CER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1360554-DE2E3SA222MA2BT01F 490-DE2E3SA222MA2BT01F-ND 60-DE2E3SA222MA2BT01F DE2E3SA222MA2BT01F
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVAC 250 volts 250 volts 300 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P90BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1896718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers