Murata Electronics Ceramic Capacitors DE2E3SA152MN3AX02F

Description
1500pF ±20% 300VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 300VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16239-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16239-3-ND
Ceramic Capacitors 490-16239-3-ND
1500pF ±20% 300VAC Ceramic Capacitor E Radial, Disc

1500pF ±20% 300VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-16239-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16239-1-ND
Ceramic Capacitors 490-16239-1-ND
1500pF ±20% 300VAC Ceramic Capacitor E Radial, Disc

1500pF ±20% 300VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 490-16239-3-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1210C104K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details