1000pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
1000pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
CERAMIC DISC CAP, 1000PF, X1/Y2, RADIAL ROHS COMPLIANT: YES
CAP CER 1000PF 250V RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-16235-1-ND | 92AH4465 | DE2E3SA102MN3AT02F |
| Product Name | Ceramic Capacitors | Ceramic Disc Cap, 1000Pf, X1/y2, Radial Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 250 volts |