Murata Power Solutions Single Layer Ceramic Capacitors DE2E3SA102MA3BY02F

Description
Murata DE2E3SA102MA3BY02F
Request a Quote Datasheet
Description
Murata DE2E3SA102MA3BY02F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Ceramic Capacitors - 1727011 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1727011
Single Layer Ceramic Capacitors 1727011
Murata DE2E3SA102MA3BY02F

Murata DE2E3SA102MA3BY02F

Supplier's Site
Single Layer Ceramic Capacitors - 1727783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1727783
Single Layer Ceramic Capacitors 1727783
Murata DE2E3SA102MA3BY02F

Murata DE2E3SA102MA3BY02F

Supplier's Site
Ceramic Capacitors - 490-DE2E3SA102MA3BY02F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE2E3SA102MA3BY02F-ND
Ceramic Capacitors 490-DE2E3SA102MA3BY02F-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Suppression Cap, 1000Pf, Class X1/y2; Capacitance Murata - 66AH5682 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 1000Pf, Class X1/y2; Capacitance Murata
66AH5682
Suppression Cap, 1000Pf, Class X1/y2; Capacitance Murata 66AH5682
SUPPRESSION CAP, 1000PF, CLASS X1/Y2; Capacitance:1000pF; Product Range:DE2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:400V; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

SUPPRESSION CAP, 1000PF, CLASS X1/Y2; Capacitance:1000pF; Product Range:DE2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:440V; Voltage Rating Y:400V; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1727011 490-DE2E3SA102MA3BY02F-ND 66AH5682
Product Name Single Layer Ceramic Capacitors Ceramic Capacitors Suppression Cap, 1000Pf, Class X1/y2; Capacitance Murata
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Operating Temperature -40 to 125 C (-40 to 257 F) -25 to ? C (-13 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701309 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504B103K101P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details