Murata Electronics Ceramic Capacitors DE2E3KY332MB3BM02F

Description
3300pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
3300pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9478-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9478-ND
Ceramic Capacitors 490-9478-ND
3300pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

3300pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - DE2E3KY332MB3BM02F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
DE2E3KY332MB3BM02F
Capacitors - Ceramic Capacitors DE2E3KY332MB3BM02F
CAP CER 3300PF 250VAC RADIAL

CAP CER 3300PF 250VAC RADIAL

Supplier's Site
Ceramic Capacitors - DE2E3KY332MB3BM02F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE2E3KY332MB3BM02F
Ceramic Capacitors DE2E3KY332MB3BM02F
CAP CER 3300PF 250VAC RADIAL

CAP CER 3300PF 250VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-9478-ND DE2E3KY332MB3BM02F DE2E3KY332MB3BM02F
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - M39014/011292 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details