Murata Power Solutions 2200PF Capacitor DE2E3KY222MA3BM02F

Description
CAP CER 2200PF 250VAC RADIAL Product overview: DE2E3KY222MA3BM02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY222MA3BM02 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2200PF 250VAC RADIAL Product overview: DE2E3KY222MA3BM02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY222MA3BM02 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2200PF Capacitor
60-DE2E3KY222MA3BM02F
2200PF Capacitor 60-DE2E3KY222MA3BM02F
CAP CER 2200PF 250VAC RADIAL Product overview: DE2E3KY222MA3BM02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY222MA3BM02 F can be used for catalog matching and distributor lookup.

CAP CER 2200PF 250VAC RADIAL Product overview: DE2E3KY222MA3BM02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY222MA3BM02F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1169858-DE2E3KY222MA3BM02F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1169858-DE2E3KY222MA3BM02F
Capacitors - Ceramic Capacitors 1169858-DE2E3KY222MA3BM02F
Win Source Part Number: 1169858-DE2E3KY222MA 3BM02F Category: Capacitors>Ceramic Capacitors Series: KY Package: Bulk Applications: Safety Height - Seated (Max): 0.433" (11.00mm) Standard Package: 250 Capacitance: 2200 pF Tolerance: ±20% Voltage - Rated: 250VAC Temperature Coefficient: E Ratings: X1, Y2 Lead Spacing: 0.295" (7.50mm) Lead Style: Formed Leads Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable HTSUS: 8532.25.0010 Mfr: Murata Electronics Other Names: DE2E3KY222MA3BM02F-N D,490-9469 Base Product Number: DE2E3KY Product Status: Last Time Buy

Win Source Part Number: 1169858-DE2E3KY222MA3BM02F
Category: Capacitors>Ceramic Capacitors
Series: KY
Package: Bulk
Applications: Safety
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 250
Capacitance: 2200 pF
Tolerance: ±20%
Voltage - Rated: 250VAC
Temperature Coefficient: E
Ratings: X1, Y2
Lead Spacing: 0.295" (7.50mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
HTSUS: 8532.25.0010
Mfr: Murata Electronics
Other Names: DE2E3KY222MA3BM02F-ND,490-9469
Base Product Number: DE2E3KY
Product Status: Last Time Buy

Buy Now Datasheet
Ceramic Capacitors - 490-9469-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9469-ND
Ceramic Capacitors 490-9469-ND
2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

2200pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Suppression Capacitors
DE2E3KY222MA3BM02F
Capacitors >> Suppression Capacitors DE2E3KY222MA3BM02F
2.2nF ±20% X1,Y2 250V Plugin,P=7.5mm Suppression Capacitors ROHS

2.2nF ±20% X1,Y2 250V Plugin,P=7.5mm Suppression Capacitors ROHS

Supplier's Site Datasheet
Ceramic Capacitors - DE2E3KY222MA3BM02F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE2E3KY222MA3BM02F
Ceramic Capacitors DE2E3KY222MA3BM02F
CAP CER 2200PF 250VAC RADIAL

CAP CER 2200PF 250VAC RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors DE2E3KY222MA3BM02F
CAP CER 2200PF 250VAC RADIAL

CAP CER 2200PF 250VAC RADIAL

Supplier's Site
Cap, 2200Pf, 20%; Capacitance Murata - 55Y8602 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 20%; Capacitance Murata
55Y8602
Cap, 2200Pf, 20%; Capacitance Murata 55Y8602
CAP, 2200PF, 20%; Capacitance:2200pF; Product Range:DE2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 2200PF, 20%; Capacitance:2200pF; Product Range:DE2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-DE2E3KY222MA3BM02F 1169858-DE2E3KY222MA3BM02F 490-9469-ND DE2E3KY222MA3BM02F DE2E3KY222MA3BM02F DE2E3KY222MA3BM02F 55Y8602
Product Name 2200PF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors >> Suppression Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 2200Pf, 20%; Capacitance Murata
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Paper Film Capacitors - 105PPR102KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers