Murata Power Solutions Ceramic Capacitors DE2E3KY152MA3BM02F

Description
1500pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9463-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9463-ND
Ceramic Capacitors 490-9463-ND
1500pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

1500pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Cap, 1500Pf, 20%; Capacitance Murata - 55Y8600 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 20%; Capacitance Murata
55Y8600
Cap, 1500Pf, 20%; Capacitance Murata 55Y8600
CAP, 1500PF, 20%; Capacitance:1500pF; Product Range:DE2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 1500PF, 20%; Capacitance:1500pF; Product Range:DE2 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y2; Voltage Rating X:250V; Voltage Rating Y:250V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors DE2E3KY152MA3BM02F
CAP CER 1500PF 250VAC RADIAL

CAP CER 1500PF 250VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-9463-ND 55Y8600 DE2E3KY152MA3BM02F
Product Name Ceramic Capacitors Cap, 1500Pf, 20%; Capacitance Murata Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -25 to 85 C (-13 to 185 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C303U025AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details