Murata Electronics Ceramic Capacitors DE2E3KY102MJ3BM02F

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-DE2E3KY102MJ3BM02F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE2E3KY102MJ3BM02F-ND
Ceramic Capacitors 490-DE2E3KY102MJ3BM02F-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - DE2E3KY102MJ3BM02F - 916852-DE2E3KY102MJ3BM02F - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DE2E3KY102MJ3BM02F
916852-DE2E3KY102MJ3BM02F
Ceramic Capacitors - DE2E3KY102MJ3BM02F 916852-DE2E3KY102MJ3BM02F
Manufacturer: Murata Electronics North America Win Source Part Number: 916852-DE2E3KY102MJ3 BM02F Series: * Features: Ceramic Capacitor Package: Bulk Part Status: Not For New Designs Family Name: DE2E3KY Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable HTSUS: 8532.23.0060

Manufacturer: Murata Electronics North America
Win Source Part Number: 916852-DE2E3KY102MJ3BM02F
Series: *
Features: Ceramic Capacitor
Package: Bulk
Part Status: Not For New Designs
Family Name: DE2E3KY
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
HTSUS: 8532.23.0060

Buy Now
CAP CER Product overview: DE2E3KY102MJ3BM02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY102MJ3BM02 F can be used for catalog matching and distributor lookup.

CAP CER Product overview: DE2E3KY102MJ3BM02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY102MJ3BM02F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 490-DE2E3KY102MJ3BM02F-ND 916852-DE2E3KY102MJ3BM02F 60-DE2E3KY102MJ3BM02F
Product Name Ceramic Capacitors Ceramic Capacitors - DE2E3KY102MJ3BM02F Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details