Murata Electronics Ceramic Capacitors DE2E3KY102MB2BM01F

Description
1000pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
1000pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9459-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9459-ND
Ceramic Capacitors 490-9459-ND
1000pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

1000pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE2E3KY102MB2BM01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE2E3KY102MB2BM01F
Ceramic Capacitors DE2E3KY102MB2BM01F
CAP CER 1000PF 250VAC RADIAL

CAP CER 1000PF 250VAC RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - DE2E3KY102MB2BM01F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
DE2E3KY102MB2BM01F
Capacitors - Ceramic Capacitors DE2E3KY102MB2BM01F
CAP CER 1000PF 250VAC RADIAL

CAP CER 1000PF 250VAC RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-9459-ND DE2E3KY102MB2BM01F DE2E3KY102MB2BM01F
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Capacitors - 1913092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details