Murata Power Solutions Capacitors - Ceramic Capacitors DE2E3KY102MA2BM01F

Description
Win Source Part Number: 1381872-DE2E3KY102MA 2BM01F Category: Capacitors>Ceramic Capacitors Series: KY Package: Bulk Size / Dimension: 0.276" Dia (7.00mm) Applications: Safety Height - Seated (Max): 0.394" (10.00mm) Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 250VAC Temperature Coefficient: E Ratings: X1, Y2 Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. HTSUS: 8532.25.0010 Mfr: Murata Electronics North America Base Product Number: DE2E3KY Product Status: Last Time Buy Moisture Sensitivity Level (MSL): Not Applicable Standard Package: 500 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1381872-DE2E3KY102MA 2BM01F Category: Capacitors>Ceramic Capacitors Series: KY Package: Bulk Size / Dimension: 0.276" Dia (7.00mm) Applications: Safety Height - Seated (Max): 0.394" (10.00mm) Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 250VAC Temperature Coefficient: E Ratings: X1, Y2 Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. HTSUS: 8532.25.0010 Mfr: Murata Electronics North America Base Product Number: DE2E3KY Product Status: Last Time Buy Moisture Sensitivity Level (MSL): Not Applicable Standard Package: 500 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1381872-DE2E3KY102MA2BM01F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1381872-DE2E3KY102MA2BM01F
Capacitors - Ceramic Capacitors 1381872-DE2E3KY102MA2BM01F
Win Source Part Number: 1381872-DE2E3KY102MA 2BM01F Category: Capacitors>Ceramic Capacitors Series: KY Package: Bulk Size / Dimension: 0.276" Dia (7.00mm) Applications: Safety Height - Seated (Max): 0.394" (10.00mm) Capacitance: 1000 pF Tolerance: ±20% Voltage - Rated: 250VAC Temperature Coefficient: E Ratings: X1, Y2 Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. HTSUS: 8532.25.0010 Mfr: Murata Electronics North America Base Product Number: DE2E3KY Product Status: Last Time Buy Moisture Sensitivity Level (MSL): Not Applicable Standard Package: 500 pcs

Win Source Part Number: 1381872-DE2E3KY102MA2BM01F
Category: Capacitors>Ceramic Capacitors
Series: KY
Package: Bulk
Size / Dimension: 0.276" Dia (7.00mm)
Applications: Safety
Height - Seated (Max): 0.394" (10.00mm)
Capacitance: 1000 pF
Tolerance: ±20%
Voltage - Rated: 250VAC
Temperature Coefficient: E
Ratings: X1, Y2
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
HTSUS: 8532.25.0010
Mfr: Murata Electronics North America
Base Product Number: DE2E3KY
Product Status: Last Time Buy
Moisture Sensitivity Level (MSL): Not Applicable
Standard Package: 500 pcs

Buy Now Datasheet
Ceramic Capacitors - 490-9456-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9456-ND
Ceramic Capacitors 490-9456-ND
1000pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

1000pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Singapore, Singapore
1000PF Capacitor
60-DE2E3KY102MA2BM01F
1000PF Capacitor 60-DE2E3KY102MA2BM01F
CAP CER 1000PF 250VAC RADIAL Product overview: DE2E3KY102MA2BM01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY102MA2BM01 F can be used for catalog matching and distributor lookup.

CAP CER 1000PF 250VAC RADIAL Product overview: DE2E3KY102MA2BM01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY102MA2BM01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - DE2E3KY102MA2BM01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE2E3KY102MA2BM01F
Ceramic Capacitors DE2E3KY102MA2BM01F
CAP CER 1000PF 250VAC RADIAL

CAP CER 1000PF 250VAC RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors DE2E3KY102MA2BM01F
CAP CER 1000PF 250VAC RADIAL

CAP CER 1000PF 250VAC RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1381872-DE2E3KY102MA2BM01F 490-9456-ND 60-DE2E3KY102MA2BM01F DE2E3KY102MA2BM01F DE2E3KY102MA2BM01F
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors 1000PF Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVAC 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - M39014/021290 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details