Murata Electronics 0.0047uF Capacitor DE2E3KH472MA3B

Description
Capacitor Ceramic Suppression X1/Y2 0.0047uF 250VAC E 20% (13 X 7mm) Radial 7.5mm 125C Bulk Product overview: DE2E3KH472MA3B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KH472MA3B can be used for catalog matching and distributor lookup.
Request a Quote
Description
Capacitor Ceramic Suppression X1/Y2 0.0047uF 250VAC E 20% (13 X 7mm) Radial 7.5mm 125C Bulk Product overview: DE2E3KH472MA3B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KH472MA3B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.0047uF Capacitor
60-DE2E3KH472MA3B
0.0047uF Capacitor 60-DE2E3KH472MA3B
Capacitor Ceramic Suppression X1/Y2 0.0047uF 250VAC E 20% (13 X 7mm) Radial 7.5mm 125C Bulk Product overview: DE2E3KH472MA3B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KH472MA3B can be used for catalog matching and distributor lookup.

Capacitor Ceramic Suppression X1/Y2 0.0047uF 250VAC E 20% (13 X 7mm) Radial 7.5mm 125C Bulk Product overview: DE2E3KH472MA3B from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0047uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KH472MA3B can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - DE2E3KH472MA3B - 1013858-DE2E3KH472MA3B - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DE2E3KH472MA3B
1013858-DE2E3KH472MA3B
Ceramic Capacitors - DE2E3KH472MA3B 1013858-DE2E3KH472MA3B
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013858-DE2E3KH472MA 3B Packaging: Bulk Termination: Radial Voltage Rating: 250 V Length: 13 mm Voltage: 250 V Height - Seated (Max): 16.002 mm Mounting: SMD (SMT) Capacitance: 4.7 nF Tolerance: 20 % Dielectric Material: Ceramic Composition: Ceramic Material: Ceramic Number of Pins: 2 Width: 8 mm Categories: Ceramic Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): DE1E3KX472MA4BL01; DE2E3KY472MN2AM01F; C947U472MZVDBA7317; C961U472MZWDBA7317; C947U472MYVDBA7317; DE2E3KY472MB3BM02F; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 7 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Voltage Rating (AC): 300 V Voltage Rating (DC): 250 V REACH SVHC: No SVHC Lead Pitch: 7.5 mm Lead Length: 25 mm Lead Diameter: 600 µm Lead/Base Style: Straight

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013858-DE2E3KH472MA3B
Packaging: Bulk
Termination: Radial
Voltage Rating: 250 V
Length: 13 mm
Voltage: 250 V
Height - Seated (Max): 16.002 mm
Mounting: SMD (SMT)
Capacitance: 4.7 nF
Tolerance: 20 %
Dielectric Material: Ceramic
Composition: Ceramic
Material: Ceramic
Number of Pins: 2
Width: 8 mm
Categories: Ceramic Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): DE1E3KX472MA4BL01; DE2E3KY472MN2AM01F; C947U472MZVDBA7317; C961U472MZWDBA7317; C947U472MYVDBA7317; DE2E3KY472MB3BM02F;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 7 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Voltage Rating (AC): 300 V
Voltage Rating (DC): 250 V
REACH SVHC: No SVHC
Lead Pitch: 7.5 mm
Lead Length: 25 mm
Lead Diameter: 600 µm
Lead/Base Style: Straight

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-DE2E3KH472MA3B 1013858-DE2E3KH472MA3B
Product Name 0.0047uF Capacitor Ceramic Capacitors - DE2E3KH472MA3B
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to ? C (-13 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U030BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details