Murata Electronics Ceramic Capacitors DE2B3SA681KA3BY02F

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-DE2B3SA681KA3BY02F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE2B3SA681KA3BY02F-ND
Ceramic Capacitors 490-DE2B3SA681KA3BY02F-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Single Layer Ceramic Capacitors - 1727781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1727781
Single Layer Ceramic Capacitors 1727781
Murata DE2B3SA681KA3BY02F

Murata DE2B3SA681KA3BY02F

Supplier's Site
Single Layer Ceramic Capacitors - 1727010 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1727010
Single Layer Ceramic Capacitors 1727010
Murata DE2B3SA681KA3BY02F

Murata DE2B3SA681KA3BY02F

Supplier's Site
Ceramic Capacitors - DE2B3SA681KA3BY02F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE2B3SA681KA3BY02F
Ceramic Capacitors DE2B3SA681KA3BY02F
CAP CER

CAP CER

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-DE2B3SA681KA3BY02F-ND 1727781 DE2B3SA681KA3BY02F
Product Name Ceramic Capacitors Single Layer Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
SMD 0.001uF 50V Capacitor - 60-0603B102K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers