Murata Electronics Ceramic Capacitors DE2B3SA471KN3AX02F

Description
470pF ±10% 300VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 300VAC Ceramic Capacitor B Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16230-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16230-3-ND
Ceramic Capacitors 490-16230-3-ND
470pF ±10% 300VAC Ceramic Capacitor B Radial, Disc

470pF ±10% 300VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-16230-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16230-1-ND
Ceramic Capacitors 490-16230-1-ND
470pF ±10% 300VAC Ceramic Capacitor B Radial, Disc

470pF ±10% 300VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Suppression Cap, 470Pf, Class X1/y2; Capacitance Murata - 77AH4454 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 470Pf, Class X1/y2; Capacitance Murata
77AH4454
Suppression Cap, 470Pf, Class X1/y2; Capacitance Murata 77AH4454
SUPPRESSION CAP, 470PF, CLASS X1/Y2; Capacitance:470pF; Product Range:DE2 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:300V; Voltage Rating Y:300V; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

SUPPRESSION CAP, 470PF, CLASS X1/Y2; Capacitance:470pF; Product Range:DE2 Series; Capacitance Tolerance:± 10%; Suppression Class:X1 / Y2; Voltage Rating X:300V; Voltage Rating Y:300V; Operating Temperature Min:-25°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 490-16230-3-ND 77AH4454
Product Name Ceramic Capacitors Suppression Cap, 470Pf, Class X1/y2; Capacitance Murata
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F) -25 to ? C (-13 to ? F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details