CAP CER Product overview: DE2B3SA471KA2BT01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2B3SA471KA2BT01
Win Source Part Number: 1360497-DE2B3SA471KA
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: DE2
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Base Product Number: DE2B3SA
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 470 pF
Tolerance: ±10%
Voltage - Rated: 250VAC
Ratings: X1, Y2
Applications: Safety
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.276" Dia (7.00mm)
Height - Seated (Max): 0.157" (4.00mm)
ECCN: EAR99
Temperature Coefficient: B
Lead Style: Straight
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-DE2B3SA471KA2BT01F-ND | 60-DE2B3SA471KA2BT01F | 1360497-DE2B3SA471KA2BT01F | DE2B3SA471KA2BT01F |
| Product Name | Ceramic Capacitors | Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 250 volts |