The Murata capacitor, part number 56AC8277, has a capacitance of 150 pF with a tolerance of ±10%. It is rated for a maximum voltage of 250 Vac (r.m.s.) and operates effectively within a temperature range of -40 to 125°C. The capacitor complies with the B temperature characteristics standard (JIS) and has a capacitance change rate of ±10%. It is classified as X1/Y2 and is halogen-free, making it suitable for various applications requiring compliance with environmental standards. The component is packaged in bulk with a minimum order quantity of 500 units.
CAP, 150PF, 10% ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-DE2B3SA151KA3BT02F-ND | 56AC8277 | DE2B3SA151KA3BT02F | DE2B3SA151KA3BT02F |
| Product Name | Ceramic Capacitors | Cap, 150Pf, 10% Rohs Compliant Murata | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 250 volts | 250 volts |