Murata Electronics 100PF 250V Capacitor DE2B3SA101KN3AT02F

Description
CAP CER 100PF 250V RADIAL Product overview: DE2B3SA101KN3AT02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2B3SA101KN3AT02 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 100PF 250V RADIAL Product overview: DE2B3SA101KN3AT02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2B3SA101KN3AT02 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100PF 250V Capacitor
60-DE2B3SA101KN3AT02F
100PF 250V Capacitor 60-DE2B3SA101KN3AT02F
CAP CER 100PF 250V RADIAL Product overview: DE2B3SA101KN3AT02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2B3SA101KN3AT02 F can be used for catalog matching and distributor lookup.

CAP CER 100PF 250V RADIAL Product overview: DE2B3SA101KN3AT02F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2B3SA101KN3AT02F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-16217-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16217-1-ND
Ceramic Capacitors 490-16217-1-ND
100pF ±10% 250VAC Ceramic Capacitor B Radial, Disc

100pF ±10% 250VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-16217-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16217-3-ND
Ceramic Capacitors 490-16217-3-ND
100pF ±10% 250VAC Ceramic Capacitor B Radial, Disc

100pF ±10% 250VAC Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360452-DE2B3SA101KN3AT02F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360452-DE2B3SA101KN3AT02F
Capacitors - Ceramic Capacitors 1360452-DE2B3SA101KN3AT02F
Win Source Part Number: 1360452-DE2B3SA101KN 3AT02F Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: DE2 Package / Case: Radial, Disc Base Product Number: DE2B3SA Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 100 pF Tolerance: ±10% Voltage - Rated: 250VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.236" Dia (6.00mm) Height - Seated (Max): 0.354" (9.00mm) ECCN: EAR99 Temperature Coefficient: B Lead Style: Straight Product Status: Active

Win Source Part Number: 1360452-DE2B3SA101KN3AT02F
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: DE2
Package / Case: Radial, Disc
Base Product Number: DE2B3SA
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 100 pF
Tolerance: ±10%
Voltage - Rated: 250VAC
Ratings: X1, Y2
Applications: Safety
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.236" Dia (6.00mm)
Height - Seated (Max): 0.354" (9.00mm)
ECCN: EAR99
Temperature Coefficient: B
Lead Style: Straight
Product Status: Active

Buy Now Datasheet
Ceramic Capacitors - DE2B3SA101KN3AT02F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE2B3SA101KN3AT02F
Ceramic Capacitors DE2B3SA101KN3AT02F
CAP CER 100PF 250V RADIAL

CAP CER 100PF 250V RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-DE2B3SA101KN3AT02F 490-16217-1-ND 1360452-DE2B3SA101KN3AT02F DE2B3SA101KN3AT02F
Product Name 100PF 250V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-4 microF 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Paper Film Capacitors - 105PPB250KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers