Murata Electronics Capacitors - Ceramic Capacitors DE2B3SA101KA2BT01F

Description
Win Source Part Number: 1351624-DE2B3SA101KA 2BT01F Category: Capacitors - Ceramic Capacitors Series: * Package: Bulk Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8532.23.0060 Mfr: Murata Electronics Base Product Number: DE2B3SA
Request a Quote Datasheet
Description
Win Source Part Number: 1351624-DE2B3SA101KA 2BT01F Category: Capacitors - Ceramic Capacitors Series: * Package: Bulk Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8532.23.0060 Mfr: Murata Electronics Base Product Number: DE2B3SA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1351624-DE2B3SA101KA2BT01F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1351624-DE2B3SA101KA2BT01F
Capacitors - Ceramic Capacitors 1351624-DE2B3SA101KA2BT01F
Win Source Part Number: 1351624-DE2B3SA101KA 2BT01F Category: Capacitors - Ceramic Capacitors Series: * Package: Bulk Standard Package: 500 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8532.23.0060 Mfr: Murata Electronics Base Product Number: DE2B3SA

Win Source Part Number: 1351624-DE2B3SA101KA2BT01F
Category: Capacitors - Ceramic Capacitors
Series: *
Package: Bulk
Standard Package: 500
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8532.23.0060
Mfr: Murata Electronics
Base Product Number: DE2B3SA

Buy Now Datasheet
CAP CER Product overview: DE2B3SA101KA2BT01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2B3SA101KA2BT01 F can be used for catalog matching and distributor lookup.

CAP CER Product overview: DE2B3SA101KA2BT01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2B3SA101KA2BT01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-DE2B3SA101KA2BT01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE2B3SA101KA2BT01F-ND
Ceramic Capacitors 490-DE2B3SA101KA2BT01F-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - DE2B3SA101KA2BT01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE2B3SA101KA2BT01F
Ceramic Capacitors DE2B3SA101KA2BT01F
CAP CER

CAP CER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1351624-DE2B3SA101KA2BT01F 60-DE2B3SA101KA2BT01F 490-DE2B3SA101KA2BT01F-ND DE2B3SA101KA2BT01F
Product Name Capacitors - Ceramic Capacitors Capacitor Ceramic Capacitors Ceramic Capacitors
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Paper Film Capacitors - 105PPS102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers