Murata Electronics Capacitors - Ceramic Capacitors DE2B3KY471KN3AM02

Description
Win Source Part Number: 1378243-DE2B3KY471KN 3AM02 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: KY Package: Tape & Reel (TR) Product Status: Obsolete Package / Case: Radial, Disc Base Product Number: DE2B3KY Mounting Type: Through Hole HTSUS: 8532.25.0010 Capacitance: 470 pF Tolerance: ±10% Voltage - Rated: 250VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.276" Dia (7.00mm) Height - Seated (Max): 0.394" (10.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: B Lead Style: Formed Leads
Request a Quote Datasheet
Description
Win Source Part Number: 1378243-DE2B3KY471KN 3AM02 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: KY Package: Tape & Reel (TR) Product Status: Obsolete Package / Case: Radial, Disc Base Product Number: DE2B3KY Mounting Type: Through Hole HTSUS: 8532.25.0010 Capacitance: 470 pF Tolerance: ±10% Voltage - Rated: 250VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.276" Dia (7.00mm) Height - Seated (Max): 0.394" (10.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: B Lead Style: Formed Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1378243-DE2B3KY471KN3AM02 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1378243-DE2B3KY471KN3AM02
Capacitors - Ceramic Capacitors 1378243-DE2B3KY471KN3AM02
Win Source Part Number: 1378243-DE2B3KY471KN 3AM02 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: KY Package: Tape & Reel (TR) Product Status: Obsolete Package / Case: Radial, Disc Base Product Number: DE2B3KY Mounting Type: Through Hole HTSUS: 8532.25.0010 Capacitance: 470 pF Tolerance: ±10% Voltage - Rated: 250VAC Ratings: X1, Y2 Applications: Safety Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.276" Dia (7.00mm) Height - Seated (Max): 0.394" (10.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: B Lead Style: Formed Leads

Win Source Part Number: 1378243-DE2B3KY471KN3AM02
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: KY
Package: Tape & Reel (TR)
Product Status: Obsolete
Package / Case: Radial, Disc
Base Product Number: DE2B3KY
Mounting Type: Through Hole
HTSUS: 8532.25.0010
Capacitance: 470 pF
Tolerance: ±10%
Voltage - Rated: 250VAC
Ratings: X1, Y2
Applications: Safety
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.276" Dia (7.00mm)
Height - Seated (Max): 0.394" (10.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: B
Lead Style: Formed Leads

Buy Now Datasheet
Singapore, Singapore
470PF Capacitor
60-DE2B3KY471KN3AM02
470PF Capacitor 60-DE2B3KY471KN3AM02
CAP CER 470PF 250VAC RADIAL Product overview: DE2B3KY471KN3AM02 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2B3KY471KN3AM02 can be used for catalog matching and distributor lookup.

CAP CER 470PF 250VAC RADIAL Product overview: DE2B3KY471KN3AM02 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2B3KY471KN3AM02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - DE2B3KY471KN3AM02 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE2B3KY471KN3AM02
Ceramic Capacitors DE2B3KY471KN3AM02
CAP CER 470PF 250VAC RADIAL

CAP CER 470PF 250VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1378243-DE2B3KY471KN3AM02 60-DE2B3KY471KN3AM02 DE2B3KY471KN3AM02
Product Name Capacitors - Ceramic Capacitors 470PF Capacitor Ceramic Capacitors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVAC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Film Paper Film Capacitors - 105PSB700K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers