Murata Power Solutions Ceramic Capacitors DE21XSA150KA3BT02F

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-DE21XSA150KA3BT02F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE21XSA150KA3BT02F-ND
Ceramic Capacitors 490-DE21XSA150KA3BT02F-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Cap, 15Pf, 10% Rohs Compliant Murata - 56AC8289 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Pf, 10% Rohs Compliant Murata
56AC8289
Cap, 15Pf, 10% Rohs Compliant Murata 56AC8289
CAP, 15PF, 10% ROHS COMPLIANT: YES

CAP, 15PF, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 490-DE21XSA150KA3BT02F-ND 56AC8289
Product Name Ceramic Capacitors Cap, 15Pf, 10% Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011340 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details