Win Source Part Number: 1360568-DE21XKY470JA
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: KY
Package: Bulk
Product Status: Obsolete
Package / Case: Radial, Disc
Base Product Number: DE21XKY
Mounting Type: Through Hole
HTSUS: 8532.25.0010
Capacitance: 47 pF
Tolerance: ±5%
Voltage - Rated: 250VAC
Ratings: X1, Y2
Applications: Safety
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.433" (11.00mm)
ECCN: EAR99
Temperature Coefficient: SL
Lead Style: Formed Leads
47pF ±5% 250VAC Ceramic Capacitor SL Radial, Disc
CAP CER 47PF 250VAC SL RADIAL Product overview: DE21XKY470JA2BM01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE21XKY470JA2BM01
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1360568-DE21XKY470JA2BM01F | 490-9412-ND | 60-DE21XKY470JA2BM01F |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 47PF Capacitor |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 4.70E-5 microF | 4.70E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | |
| WVAC | 250 volts | 250 volts | 250 volts |