Murata Electronics Ceramic Capacitors DE1E3RB222MN4AR01F

Description
2200pF ±20% 500VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
2200pF ±20% 500VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17657-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17657-3-ND
Ceramic Capacitors 490-17657-3-ND
2200pF ±20% 500VAC Ceramic Capacitor E Radial, Disc

2200pF ±20% 500VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-17657-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17657-1-ND
Ceramic Capacitors 490-17657-1-ND
2200pF ±20% 500VAC Ceramic Capacitor E Radial, Disc

2200pF ±20% 500VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Cap, 2200Pf, 20% Rohs Compliant Murata - 50AC5083 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 20% Rohs Compliant Murata
50AC5083
Cap, 2200Pf, 20% Rohs Compliant Murata 50AC5083
CAP, 2200PF, 20% ROHS COMPLIANT: YES

CAP, 2200PF, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - DE1E3RB222MN4AR01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1E3RB222MN4AR01F
Ceramic Capacitors DE1E3RB222MN4AR01F
CAP CER 2200PF 500VAC RADIAL

CAP CER 2200PF 500VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-17657-3-ND 50AC5083 DE1E3RB222MN4AR01F
Product Name Ceramic Capacitors Cap, 2200Pf, 20% Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - C11CF0R3C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details