2200pF ±20% 500V Ceramic Capacitor E Radial, Disc
CAP, 2200PF, 20% ROHS COMPLIANT: YES
CAP CER 2200PF 500V RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | DE1E3RB222MJ4BR01F-ND | 50AC5082 | DE1E3RB222MJ4BR01F |
| Product Name | Ceramic Capacitors | Cap, 2200Pf, 20% Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 500 volts |