Murata Electronics Ceramic Capacitors DE1E3RB152MN4AR01F

Description
1500pF ±20% 500VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 500VAC Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-17656-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17656-3-ND
Ceramic Capacitors 490-17656-3-ND
1500pF ±20% 500VAC Ceramic Capacitor E Radial, Disc

1500pF ±20% 500VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-17656-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17656-1-ND
Ceramic Capacitors 490-17656-1-ND
1500pF ±20% 500VAC Ceramic Capacitor E Radial, Disc

1500pF ±20% 500VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Cap, 1500Pf, 20% Rohs Compliant Murata - 50AC5080 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 20% Rohs Compliant Murata
50AC5080
Cap, 1500Pf, 20% Rohs Compliant Murata 50AC5080
CAP, 1500PF, 20% ROHS COMPLIANT: YES

CAP, 1500PF, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 490-17656-3-ND 50AC5080
Product Name Ceramic Capacitors Cap, 1500Pf, 20% Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details