Murata Electronics Ceramic Capacitors DE1E3RB152MA4BR01F

Description
1500pF ±20% 500V Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet
Description
1500pF ±20% 500V Ceramic Capacitor E Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - DE1E3RB152MA4BR01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
DE1E3RB152MA4BR01F-ND
Ceramic Capacitors DE1E3RB152MA4BR01F-ND
1500pF ±20% 500V Ceramic Capacitor E Radial, Disc

1500pF ±20% 500V Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Cap, 1500Pf, 20% Rohs Compliant Murata - 50AC5078 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 20% Rohs Compliant Murata
50AC5078
Cap, 1500Pf, 20% Rohs Compliant Murata 50AC5078
CAP, 1500PF, 20% ROHS COMPLIANT: YES

CAP, 1500PF, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number DE1E3RB152MA4BR01F-ND 50AC5078
Product Name Ceramic Capacitors Cap, 1500Pf, 20% Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - C0805C181J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details