Murata Electronics MLCCs - Multilayer Ceramic Capacitors DE1E3RB102MN4AR01F

Description
Capacitor Ceramic Disc 500V 1000pF
Request a Quote Datasheet
Description
Capacitor Ceramic Disc 500V 1000pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1746239 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1746239
MLCCs - Multilayer Ceramic Capacitors 1746239
Capacitor Ceramic Disc 500V 1000pF

Capacitor Ceramic Disc 500V 1000pF

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1746173 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1746173
MLCCs - Multilayer Ceramic Capacitors 1746173
Capacitor Ceramic Disc 500V 1000pF

Capacitor Ceramic Disc 500V 1000pF

Supplier's Site
Ceramic Capacitors - 490-17655-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17655-1-ND
Ceramic Capacitors 490-17655-1-ND
1000pF ±20% 500VAC Ceramic Capacitor E Radial, Disc

1000pF ±20% 500VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 490-17655-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-17655-3-ND
Ceramic Capacitors 490-17655-3-ND
1000pF ±20% 500VAC Ceramic Capacitor E Radial, Disc

1000pF ±20% 500VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - DE1E3RB102MN4AR01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1E3RB102MN4AR01F
Ceramic Capacitors DE1E3RB102MN4AR01F
CAP CER 1000PF 500VAC RADIAL

CAP CER 1000PF 500VAC RADIAL

Supplier's Site Datasheet
Cap, 1000Pf, 20% Rohs Compliant Murata - 50AC5077 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 20% Rohs Compliant Murata
50AC5077
Cap, 1000Pf, 20% Rohs Compliant Murata 50AC5077
CAP, 1000PF, 20% ROHS COMPLIANT: YES

CAP, 1000PF, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1746239 490-17655-1-ND DE1E3RB102MN4AR01F 50AC5077
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 20% Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; E Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1908905P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details