Capacitor Ceramic Disc 500V 1000pF
Capacitor Ceramic Disc 500V 1000pF
1000pF ±20% 500V Ceramic Capacitor E Radial, Disc
CAP, 1000PF, 20%; Capacitance:1000pF; Product Range:DE1 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:760V; Voltage Rating Y:500V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
CAP CER 1000PF 500V RADIAL
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1746232 | DE1E3RB102MA4BR01F-ND | 50AC5075 | DE1E3RB102MA4BR01F |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Cap, 1000Pf, 20%; Capacitance Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Technology | Multilayer | Film Capacitors | ||
| Applications | Automotive | |||
| RoHS Compliant | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition; E | Ceramic Composition | Ceramic Composition |