Murata Electronics Capacitor DE1E3RA472MA4BQ01F

Description
CAP CER Product overview: DE1E3RA472MA4BQ01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3RA472MA4BQ01 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER Product overview: DE1E3RA472MA4BQ01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3RA472MA4BQ01 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP CER Product overview: DE1E3RA472MA4BQ01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3RA472MA4BQ01 F can be used for catalog matching and distributor lookup.

CAP CER Product overview: DE1E3RA472MA4BQ01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3RA472MA4BQ01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Layer Ceramic Capacitors - 1727772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1727772
Single Layer Ceramic Capacitors 1727772
Murata DE1E3RA472MA4BQ01F

Murata DE1E3RA472MA4BQ01F

Supplier's Site
Single Layer Ceramic Capacitors - 1727034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1727034
Single Layer Ceramic Capacitors 1727034
Murata DE1E3RA472MA4BQ01F

Murata DE1E3RA472MA4BQ01F

Supplier's Site
Capacitors - Ceramic Capacitors - 1360435-DE1E3RA472MA4BQ01F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360435-DE1E3RA472MA4BQ01F
Capacitors - Ceramic Capacitors 1360435-DE1E3RA472MA4BQ01F
Win Source Part Number: 1360435-DE1E3RA472MA 4BQ01F Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: DE1 Package: Bulk Product Status: Active Package / Case: Radial, Disc Base Product Number: DE1E3RA Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 4700 pF Tolerance: ±20% Voltage - Rated: 500V Ratings: X1, Y1 Applications: Safety Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.551" Dia (14.00mm) Height - Seated (Max): 0.236" (6.00mm) ECCN: EAR99 Temperature Coefficient: E Lead Style: Straight

Win Source Part Number: 1360435-DE1E3RA472MA4BQ01F
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: DE1
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Base Product Number: DE1E3RA
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 4700 pF
Tolerance: ±20%
Voltage - Rated: 500V
Ratings: X1, Y1
Applications: Safety
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.551" Dia (14.00mm)
Height - Seated (Max): 0.236" (6.00mm)
ECCN: EAR99
Temperature Coefficient: E
Lead Style: Straight

Buy Now Datasheet
Ceramic Capacitors - 490-DE1E3RA472MA4BQ01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE1E3RA472MA4BQ01F-ND
Ceramic Capacitors 490-DE1E3RA472MA4BQ01F-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Disc Cap, 4700Pf, X1/y1, Radial Rohs Compliant Murata - 92AH4464 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Disc Cap, 4700Pf, X1/y1, Radial Rohs Compliant Murata
92AH4464
Ceramic Disc Cap, 4700Pf, X1/y1, Radial Rohs Compliant Murata 92AH4464
CERAMIC DISC CAP, 4700PF, X1/Y1, RADIAL ROHS COMPLIANT: YES

CERAMIC DISC CAP, 4700PF, X1/Y1, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
CAP CER

CAP CER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-DE1E3RA472MA4BQ01F 1727772 1360435-DE1E3RA472MA4BQ01F 490-DE1E3RA472MA4BQ01F-ND 92AH4464 535-DE1E3RA472MA4BQ01F
Product Name Capacitor Single Layer Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Disc Cap, 4700Pf, X1/y1, Radial Rohs Compliant Murata CAP CER
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20R473K5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details