Murata Power Solutions Capacitors - Ceramic Capacitors DE1E3RA332MA4BN01F

Description
Win Source Part Number: 1360536-DE1E3RA332MA 4BN01F Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: DE1 Package: Bulk Product Status: Active Package / Case: Radial, Disc Base Product Number: DE1E3RA Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 3300 pF Tolerance: ±20% Voltage - Rated: 250VAC Ratings: X1, Y1 Applications: Safety Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.512" (13.00mm) ECCN: EAR99 Temperature Coefficient: E Lead Style: Straight
Request a Quote Datasheet
Description
Win Source Part Number: 1360536-DE1E3RA332MA 4BN01F Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: DE1 Package: Bulk Product Status: Active Package / Case: Radial, Disc Base Product Number: DE1E3RA Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 3300 pF Tolerance: ±20% Voltage - Rated: 250VAC Ratings: X1, Y1 Applications: Safety Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.512" (13.00mm) ECCN: EAR99 Temperature Coefficient: E Lead Style: Straight
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1360536-DE1E3RA332MA4BN01F - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360536-DE1E3RA332MA4BN01F
Capacitors - Ceramic Capacitors 1360536-DE1E3RA332MA4BN01F
Win Source Part Number: 1360536-DE1E3RA332MA 4BN01F Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Mfr: Murata Electronics Series: DE1 Package: Bulk Product Status: Active Package / Case: Radial, Disc Base Product Number: DE1E3RA Mounting Type: Through Hole HTSUS: 8532.23.0060 Capacitance: 3300 pF Tolerance: ±20% Voltage - Rated: 250VAC Ratings: X1, Y1 Applications: Safety Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.512" (13.00mm) ECCN: EAR99 Temperature Coefficient: E Lead Style: Straight

Win Source Part Number: 1360536-DE1E3RA332MA4BN01F
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: DE1
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Base Product Number: DE1E3RA
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 3300 pF
Tolerance: ±20%
Voltage - Rated: 250VAC
Ratings: X1, Y1
Applications: Safety
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.512" (13.00mm)
ECCN: EAR99
Temperature Coefficient: E
Lead Style: Straight

Buy Now Datasheet
CAP CER Product overview: DE1E3RA332MA4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3RA332MA4BN01 F can be used for catalog matching and distributor lookup.

CAP CER Product overview: DE1E3RA332MA4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3RA332MA4BN01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-DE1E3RA332MA4BN01F-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-DE1E3RA332MA4BN01F-ND
Ceramic Capacitors 490-DE1E3RA332MA4BN01F-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - DE1E3RA332MA4BN01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1E3RA332MA4BN01F
Ceramic Capacitors DE1E3RA332MA4BN01F
CAP CER

CAP CER

Supplier's Site Datasheet
Cap, 3300Pf, 20%; Capacitance Murata - 56AC8268 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Pf, 20%; Capacitance Murata
56AC8268
Cap, 3300Pf, 20%; Capacitance Murata 56AC8268
CAP, 3300PF, 20%; Capacitance:3300pF; Product Range:DE1 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:440V; Voltage Rating Y:250V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

CAP, 3300PF, 20%; Capacitance:3300pF; Product Range:DE1 Series; Capacitance Tolerance:± 20%; Suppression Class:X1 / Y1; Voltage Rating X:440V; Voltage Rating Y:250V; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1360536-DE1E3RA332MA4BN01F 60-DE1E3RA332MA4BN01F 490-DE1E3RA332MA4BN01F-ND DE1E3RA332MA4BN01F 56AC8268
Product Name Capacitors - Ceramic Capacitors Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 3300Pf, 20%; Capacitance Murata
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVAC 250 volts 440 volts 250 volts 250 volts 440 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1812270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525005P60HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details