CAP CER Product overview: DE1E3RA222MJ4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3RA222MJ4BN01
Win Source Part Number: 1360513-DE1E3RA222MJ
Category: Capacitors - Ceramic Capacitors
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Mfr: Murata Electronics
Series: *
Package: Bulk
Product Status: Active
Base Product Number: DE1E3RA
HTSUS: 8532.23.0060
ECCN: EAR99
2.2nF ±20% X1,Y1 250V Plugin Suppression Capacitors ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-DE1E3RA222MJ4BN01F | 490-DE1E3RA222MJ4BN01F-ND | 1360513-DE1E3RA222MJ4BN01F | DE1E3RA222MJ4BN01F | DE1E3RA222MJ4BN01F | DE1E3RA222MJ4BN01F |
| Product Name | Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Suppression Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||||
| RoHS Compliant | Yes | Yes | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0022 microF | 0.0022 microF | ||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |